Lenovo logo

Lenovo ThinkStation P410 Intel® Xeon® E5 v4 E5-1620V4 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Windows 10 Pro SFF Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27292
Info modified on:
17 Jun 2024, 19:24:23
Short summary description Lenovo ThinkStation P410 Intel® Xeon® E5 v4 E5-1620V4 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Windows 10 Pro SFF Workstation Black:

Lenovo ThinkStation P410, 3.5 GHz, Intel® Xeon® E5 v4, 32 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P410 Intel® Xeon® E5 v4 E5-1620V4 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P2000 Windows 10 Pro SFF Workstation Black:

Lenovo ThinkStation P410. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1620V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: SFF. Product type: Workstation. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.