Lenovo logo

Lenovo ThinkStation P310 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional SFF Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16602
Info modified on:
21 Jun 2024, 03:24:22
Short summary description Lenovo ThinkStation P310 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional SFF Workstation Black:

Lenovo ThinkStation P310, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation P310 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional SFF Workstation Black:

Lenovo ThinkStation P310. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.