Lenovo logo

Lenovo ThinkStation P300 Intel® Xeon® E3 V3 Family E3-1220V3 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86253
Info modified on:
21 Jun 2024, 08:52:57
Short summary description Lenovo ThinkStation P300 Intel® Xeon® E3 V3 Family E3-1220V3 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P300, 3.1 GHz, Intel® Xeon® E3 V3 Family, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation P300 Intel® Xeon® E3 V3 Family E3-1220V3 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P300. Processor frequency: 3.1 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1220V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.