Lenovo ThinkPad Edge E125, AMD E, 1.65 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB
Lenovo ThinkPad Edge E125. Product type: Netbook. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: FreeDOS. Product color: Red. Weight: 3.42 lbs (1.55 kg)