Lenovo ThinkPad G450, Intel® Pentium® Dual-Core, 2.2 GHz, 14.1", 1366 x 768 pixels, 4 GB, 320 GB
Lenovo ThinkPad G450. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 14.1", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Basic. Product color: Black. Weight: 4.87 lbs (2.21 kg)