Lenovo ThinkPad T400s, Intel® Core™2 Duo, 2.53 GHz, 14", 1440 x 900 pixels, 2 GB, 250 GB
Lenovo ThinkPad T400s. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: SP9600, Processor frequency: 2.53 GHz. Display diagonal: 14", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.9 lbs (1.77 kg)