Lenovo ThinkPad SL400, Intel® Core™2 Duo, 1.8 GHz, 14.1", 1280 x 800 pixels, 1 GB, 160 GB
Lenovo ThinkPad SL400. Processor family: Intel® Core™2 Duo, Processor model: T5670, Processor frequency: 1.8 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Weight: 5.51 lbs (2.5 kg)