Lenovo ThinkPad T410, Intel® Core™ i5, 2.66 GHz, 14.1", 1280 x 800 pixels, 4 GB, 320 GB
Lenovo ThinkPad T410. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 4.92 lbs (2.23 kg)