Lenovo ThinkPad W530, Intel® Core™ i7 X-series Extreme Edition, 3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 500 GB
Lenovo ThinkPad W530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-3940XM, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black