Lenovo logo

Lenovo ThinkPad T530 Intel® Core™ i7 i7-3520M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30796
Info modified on:
02 Feb 2025, 22:57:45
Short summary description Lenovo ThinkPad T530 Intel® Core™ i7 i7-3520M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 8 Pro Black:

Lenovo ThinkPad T530, Intel® Core™ i7, 2.9 GHz, 15.6", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T530 Intel® Core™ i7 i7-3520M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 8 Pro Black:

Lenovo ThinkPad T530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.