Lenovo logo

Lenovo ThinkPad T430s Intel® Core™ i7 i7-3520M 14" 8 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18979
Info modified on:
28 Jan 2025, 10:40:44
Short summary description Lenovo ThinkPad T430s Intel® Core™ i7 i7-3520M 14" 8 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T430s, Intel® Core™ i7, 2.9 GHz, 14", 8 GB, 180 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T430s Intel® Core™ i7 i7-3520M 14" 8 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T430s. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.95 lbs (1.79 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.