Lenovo ThinkPad X230, Intel® Core™ i3, 2.4 GHz, 12.5", 1366 x 768 pixels, 4 GB, 320 GB
Lenovo ThinkPad X230. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Product color: Black. Weight: 2.95 lbs (1.34 kg)