Lenovo logo

Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 15.4" 2 GB DDR3-SDRAM 160 GB Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18435
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 15.4" 2 GB DDR3-SDRAM 160 GB Windows XP Professional:

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2.26 GHz, 15.4", 2 GB, 160 GB, Windows XP Professional

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 15.4" 2 GB DDR3-SDRAM 160 GB Windows XP Professional:

Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 15.4". Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Weight: 5.8 lbs (2.63 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.