Lenovo logo

Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 15.4" 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90801
Info modified on:
22 Jan 2025, 06:02:27
Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 15.4" 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black:

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2.26 GHz, 15.4", 2 GB, 250 GB, Windows Vista Business

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8400 15.4" 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black:

Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 15.4". Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows Vista Business. Product color: Black. Weight: 5.8 lbs (2.63 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.