Lenovo ThinkBook 16p G5 IRX, Intel® Core™ i9, 16", 3200 x 2000 pixels, 32 GB, 1 TB, Gray
Lenovo ThinkBook 16p G5 IRX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 16", HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product color: Gray. Weight: 4.85 lbs (2.2 kg)