Lenovo logo

Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Hungarian Gray

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2616
Info modified on:
23 Apr 2025, 17:25:01
Short summary description Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Hungarian Gray:

Lenovo ThinkBook 16p G5 IRX, Intel® Core™ i9, 16", 3200 x 2000 pixels, 32 GB, 1 TB, Gray

Long summary description Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Hungarian Gray:

Lenovo ThinkBook 16p G5 IRX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 16", HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product color: Gray. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.