Lenovo logo

Lenovo ThinkBook 16 G7 IML Intel Core Ultra 7 155H Laptop 16" WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Slovenian Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4513
Info modified on:
23 Apr 2025, 17:24:19
Short summary description Lenovo ThinkBook 16 G7 IML Intel Core Ultra 7 155H Laptop 16" WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Slovenian Gray:

Lenovo ThinkBook 16 G7 IML, Intel Core Ultra 7, 16", 1920 x 1200 pixels, 32 GB, 1 TB, Gray

Long summary description Lenovo ThinkBook 16 G7 IML Intel Core Ultra 7 155H Laptop 16" WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Slovenian Gray:

Lenovo ThinkBook 16 G7 IML. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Product color: Gray. Weight: 3.75 lbs (1.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.