Lenovo ThinkPad T14, AMD Ryzen™ 7 PRO, 3.3 GHz, 14", 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo ThinkPad T14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 8840U, Processor frequency: 3.3 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Black