Lenovo logo

Lenovo ThinkBook 16 G6 ABP AMD Ryzen™ 7 7730U Laptop 16" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro US English Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8139
Info modified on:
23 Apr 2025, 17:16:20
Short summary description Lenovo ThinkBook 16 G6 ABP AMD Ryzen™ 7 7730U Laptop 16" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro US English Gray:

Lenovo ThinkBook 16 G6 ABP, AMD Ryzen™ 7, 2 GHz, 16", 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkBook 16 G6 ABP AMD Ryzen™ 7 7730U Laptop 16" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro US English Gray:

Lenovo ThinkBook 16 G6 ABP. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7730U, Processor frequency: 2 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.