Lenovo ThinkPad X1, Intel® Core™ i7, 14", 1920 x 1200 pixels, 32 GB, 512 GB, Windows 11 Pro
Lenovo ThinkPad X1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 2.47 lbs (1.12 kg)