Lenovo logo

Lenovo ThinkPad X1 Fold 16 Gen 1 Intel® Core™ i7 i7-1260U Hybrid (2-in-1) 16.3" Touchscreen 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10423
Info modified on:
23 Apr 2025, 16:56:58
Short summary description Lenovo ThinkPad X1 Fold 16 Gen 1 Intel® Core™ i7 i7-1260U Hybrid (2-in-1) 16.3" Touchscreen 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad X1 Fold 16 Gen 1, Intel® Core™ i7, 1.1 GHz, 16.3", 2560 x 2024 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad X1 Fold 16 Gen 1 Intel® Core™ i7 i7-1260U Hybrid (2-in-1) 16.3" Touchscreen 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad X1 Fold 16 Gen 1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-1260U, Processor frequency: 1.1 GHz. Display diagonal: 16.3", Display resolution: 2560 x 2024 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.