Lenovo logo

Lenovo ThinkBook Plus G3 IAP Intel® Core™ i7 i7-12700H Laptop 17.3" Touchscreen 3K 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Gray

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23952
Info modified on:
23 Apr 2025, 16:56:31
Short summary description Lenovo ThinkBook Plus G3 IAP Intel® Core™ i7 i7-12700H Laptop 17.3" Touchscreen 3K 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Gray:

Lenovo ThinkBook Plus G3 IAP, Intel® Core™ i7, 17.3", 3072 x 1440 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkBook Plus G3 IAP Intel® Core™ i7 i7-12700H Laptop 17.3" Touchscreen 3K 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Gray:

Lenovo ThinkBook Plus G3 IAP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 17.3", HD type: 3K, Display resolution: 3072 x 1440 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.