Lenovo ThinkPad E14 Gen 4 (Intel), Intel® Core™ i5, 14", 1920 x 1080 pixels, 16 GB, 512 GB, Black
Lenovo ThinkPad E14 Gen 4 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product color: Black. Weight: 3.62 lbs (1.64 kg)