Lenovo ThinkPad P15v Gen 3 (Intel), Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Pro
Lenovo ThinkPad P15v Gen 3 (Intel). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA T1200. Operating system installed: Windows 11 Pro. Product color: Black