Lenovo ThinkPad P16 Gen 1, Intel® Core™ i5, 16", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
Lenovo ThinkPad P16 Gen 1. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12600HX. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A1000. Operating system installed: Windows 11 Pro. Product color: Gray