Lenovo logo

Lenovo ThinkBook 14 G4+ IAP Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italian Gray

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38448
Info modified on:
23 Apr 2025, 01:09:36
Short summary description Lenovo ThinkBook 14 G4+ IAP Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italian Gray:

Lenovo ThinkBook 14 G4+ IAP, Intel® Core™ i5, 1.7 GHz, 14", 2240 x 1400 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkBook 14 G4+ IAP Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italian Gray:

Lenovo ThinkBook 14 G4+ IAP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: 2.2K, Display resolution: 2240 x 1400 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.