Lenovo ThinkPad X13 Gen 3 (AMD), AMD Ryzen™ 5 PRO, 2.9 GHz, 13.3", 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo ThinkPad X13 Gen 3 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 6650U, Processor frequency: 2.9 GHz. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Pro. Product color: Black