Lenovo ThinkPad P16s Gen 1 (AMD), AMD Ryzen™ 5 PRO, 2.9 GHz, 16", 1920 x 1200 pixels, 32 GB, 1 TB
Lenovo ThinkPad P16s Gen 1 (AMD). Product type: Mobile workstation, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 6650U, Processor frequency: 2.9 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Gray