Lenovo logo

Lenovo ThinkPad T16 Intel® Core™ i7 i7-1260P Laptop 16" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10890
Info modified on:
18 Jun 2024, 21:44:19
Short summary description Lenovo ThinkPad T16 Intel® Core™ i7 i7-1260P Laptop 16" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black:

Lenovo ThinkPad T16, Intel® Core™ i7, 2.1 GHz, 16", 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad T16 Intel® Core™ i7 i7-1260P Laptop 16" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black:

Lenovo ThinkPad T16. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P, Processor frequency: 2.1 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.