Lenovo ThinkPad P16s Gen 1 (Intel), Intel® Core™ i7, 16", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
Lenovo ThinkPad P16s Gen 1 (Intel). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA Quadro T550. Operating system installed: Windows 11 Pro. Product color: Black