Lenovo ThinkPad P16s Gen 1 (Intel), Intel® Core™ i7, 2.1 GHz, 16", 2560 x 1600 pixels, 32 GB, 1 TB
Lenovo ThinkPad P16s Gen 1 (Intel). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P, Processor frequency: 2.1 GHz. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black