Lenovo logo

Lenovo ThinkPad T14s Gen 3 (Intel) Intel® Core™ i5 i5-1240P Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39304
Info modified on:
23 Apr 2025, 16:39:17
Short summary description Lenovo ThinkPad T14s Gen 3 (Intel) Intel® Core™ i5 i5-1240P Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad T14s Gen 3 (Intel), Intel® Core™ i5, 1.7 GHz, 14", 1920 x 1200 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad T14s Gen 3 (Intel) Intel® Core™ i5 i5-1240P Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad T14s Gen 3 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.