Lenovo logo

Lenovo ThinkPad X13 Gen 3 (Intel) Intel® Core™ i7 i7-1280P Laptop 13.3" Touchscreen WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12005
Info modified on:
23 Apr 2025, 16:38:45
Short summary description Lenovo ThinkPad X13 Gen 3 (Intel) Intel® Core™ i7 i7-1280P Laptop 13.3" Touchscreen WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad X13 Gen 3 (Intel), Intel® Core™ i7, 13.3", 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad X13 Gen 3 (Intel) Intel® Core™ i7 i7-1280P Laptop 13.3" Touchscreen WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad X13 Gen 3 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1280P. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.