Lenovo logo

Lenovo ThinkPad P14s Gen 3 (Intel) Intel® Core™ i7 i7-1260P Mobile workstation 14" WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18324
Info modified on:
23 Apr 2025, 16:36:36
Short summary description Lenovo ThinkPad P14s Gen 3 (Intel) Intel® Core™ i7 i7-1260P Mobile workstation 14" WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Black:

Lenovo ThinkPad P14s Gen 3 (Intel), Intel® Core™ i7, 14", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad P14s Gen 3 (Intel) Intel® Core™ i7 i7-1260P Mobile workstation 14" WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Black:

Lenovo ThinkPad P14s Gen 3 (Intel). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA Quadro T550. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.