Lenovo ThinkPad L13 Gen 2 (AMD), AMD Ryzen™ 5 PRO, 2.3 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 256 GB
Lenovo ThinkPad L13 Gen 2 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 5650U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black