Lenovo ThinkPad P15v Gen 2, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Pro
Lenovo ThinkPad P15v Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 4.56 lbs (2.07 kg)