Lenovo ThinkPad P15v Gen 2, Intel® Core™ i9, 15.6", 3840 x 2160 pixels, 64 GB, 1 TB, Windows 10 Pro
Lenovo ThinkPad P15v Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 10 Pro. Product color: Black