Lenovo logo

Lenovo ThinkCentre M78 AMD A6 A6-5400B 4 GB DDR3-SDRAM 500 GB Windows 8 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48064
Info modified on:
21 Jun 2024, 08:10:26
Short summary description Lenovo ThinkCentre M78 AMD A6 A6-5400B 4 GB DDR3-SDRAM 500 GB Windows 8 Pro SFF PC Black:

Lenovo ThinkCentre M78, 3.6 GHz, AMD A6, 4 GB, 500 GB, DVD Super Multi DL, Windows 8 Pro

Long summary description Lenovo ThinkCentre M78 AMD A6 A6-5400B 4 GB DDR3-SDRAM 500 GB Windows 8 Pro SFF PC Black:

Lenovo ThinkCentre M78. Processor frequency: 3.6 GHz, Processor family: AMD A6, Processor model: A6-5400B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7540D. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 16.5 lbs (7.5 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.