Lenovo logo

Lenovo ThinkPad P17 Gen 2 Intel® Core™ i9 i9-11950H Mobile workstation 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Czech, Slovakian Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7089
Info modified on:
23 Apr 2025, 16:31:44
Short summary description Lenovo ThinkPad P17 Gen 2 Intel® Core™ i9 i9-11950H Mobile workstation 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Czech, Slovakian Black:

Lenovo ThinkPad P17 Gen 2, Intel® Core™ i9, 2.6 GHz, 17.3", 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad P17 Gen 2 Intel® Core™ i9 i9-11950H Mobile workstation 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Czech, Slovakian Black:

Lenovo ThinkPad P17 Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.