Lenovo ThinkBook 16p G2 ACH, AMD Ryzen™ 7, 3.2 GHz, 16", 2560 x 1600 pixels, 16 GB, 1 TB
Lenovo ThinkBook 16p G2 ACH. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product color: Gray