Lenovo ThinkPad P1 Gen 4, Intel® Core™ i7, 4.6 GHz, 16", 2560 x 1600 pixels, 16 GB, 512 GB
Lenovo ThinkPad P1 Gen 4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H, Processor frequency: 4.6 GHz. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black