Lenovo ThinkPad P14s Gen 1 (AMD), AMD Ryzen™ 7 PRO, 1.7 GHz, 14", 1920 x 1080 pixels, 32 GB, 512 GB
Lenovo ThinkPad P14s Gen 1 (AMD). Product type: Mobile workstation, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 4750U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product color: Black