Lenovo ThinkPad L15 Gen 2 (Intel), Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB, Windows 10 Pro
Lenovo ThinkPad L15 Gen 2 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 4.37 lbs (1.98 kg)