Lenovo ThinkBook Plus G2 ITG, Intel® Core™ i5, 1.8 GHz, 13.3", 2560 x 1600 pixels, 16 GB, 512 GB
Lenovo ThinkBook Plus G2 ITG. Product type: Hybrid (2-in-1), Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i5, Processor model: i5-1130G7, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Gray