Lenovo logo

Lenovo ThinkPad X13 Yoga Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 13.3" Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Spanish Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7779
Info modified on:
23 Apr 2025, 16:14:57
Short summary description Lenovo ThinkPad X13 Yoga Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 13.3" Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Spanish Black:

Lenovo ThinkPad X13 Yoga Gen 2 (Intel), Intel® Core™ i5, 2.4 GHz, 13.3", 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad X13 Yoga Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 13.3" Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Spanish Black:

Lenovo ThinkPad X13 Yoga Gen 2 (Intel). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.