Lenovo logo

Lenovo ThinkPad T15 + USB-C Dock GEN 2(40AS0090AU) Intel® Core™ i7 i7-1165G7 Laptop 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro English Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28515
Info modified on:
17 Jun 2024, 20:57:48
Short summary description Lenovo ThinkPad T15 + USB-C Dock GEN 2(40AS0090AU) Intel® Core™ i7 i7-1165G7 Laptop 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad T15 + USB-C Dock GEN 2(40AS0090AU), Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad T15 + USB-C Dock GEN 2(40AS0090AU) Intel® Core™ i7 i7-1165G7 Laptop 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad T15 + USB-C Dock GEN 2(40AS0090AU). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.