Lenovo logo

Lenovo ThinkPad P14s Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Mobile workstation 14" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro French Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15325
Info modified on:
23 Apr 2025, 16:07:17
Short summary description Lenovo ThinkPad P14s Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Mobile workstation 14" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro French Black:

Lenovo ThinkPad P14s Gen 2 (Intel), Intel® Core™ i7, 14", 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkPad P14s Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Mobile workstation 14" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro French Black:

Lenovo ThinkPad P14s Gen 2 (Intel). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA Quadro T500. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.