Lenovo ThinkPad L13, Intel® Core™ i3, 13.3", 1920 x 1080 pixels, 4 GB, 256 GB, Windows 10 Home
Lenovo ThinkPad L13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 3.06 lbs (1.39 kg)