Lenovo logo

Lenovo ThinkPad L13 Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Laptop 13.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16271
Info modified on:
23 Apr 2025, 16:05:15
Short summary description Lenovo ThinkPad L13 Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Laptop 13.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Black:

Lenovo ThinkPad L13 Gen 2 (Intel), Intel® Core™ i7, 13.3", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad L13 Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Laptop 13.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Black:

Lenovo ThinkPad L13 Gen 2 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.06 lbs (1.39 kg)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.