Lenovo logo

Lenovo ThinkBook 15 G2 ARE AMD Ryzen™ 3 4300U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Slovenian Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8246
Info modified on:
23 Apr 2025, 16:04:54
Short summary description Lenovo ThinkBook 15 G2 ARE AMD Ryzen™ 3 4300U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Slovenian Gray:

Lenovo ThinkBook 15 G2 ARE, AMD Ryzen™ 3, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkBook 15 G2 ARE AMD Ryzen™ 3 4300U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Slovenian Gray:

Lenovo ThinkBook 15 G2 ARE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 4300U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Product color: Gray. Weight: 3.75 lbs (1.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.